Product Overview: BZX84-C36+215
The BZX84-C36+215 is a robust voltage regulator Zener diode from NXP Semiconductors, designed to provide precision voltage regulation and protection in a wide array of electronic circuits. This product is a part of the BZX84 series, known for their reliability and versatility. It is particularly suitable for applications that require a stable reference voltage or need to protect sensitive components from potential damage due to voltage spikes.
Key Features
- Nominal Zener Voltage: The BZX84-C36+215 offers a nominal Zener voltage of 36V, providing a stable reference for voltage regulation in your circuit design.
- Power Dissipation: With a total power dissipation of 250mW, this diode can handle sufficient levels of power for most low to medium power applications.
- Package: Encased in a small SOT-23 surface-mount package, the BZX84-C36+215 is ideal for space-constrained applications.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and consistent performance.
- Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
Applications
The BZX84-C36+215 is versatile and can be used in various applications, including:
- Power supply circuits
- Voltage reference in analog circuits
- Surge protection in sensitive electronics
- Consumer electronics
- Telecommunication devices
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84-C36+215 is no exception. This product is manufactured with high-quality materials and is subjected to rigorous testing to ensure it meets NXP's stringent reliability standards. Whether you're designing consumer electronics or industrial control systems, you can trust the BZX84-C36+215 to provide reliable performance and protection for your application.
Ordering Information
The BZX84-C36+215 is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and pricing information, please contact an authorized NXP distributor or visit the NXP website.