Product Overview: BZX84-C3V9/DG from NXP Semiconductors
The BZX84-C3V9/DG is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the production of high-performance semiconductor components. This product is part of NXP's extensive range of low-power voltage regulator diodes, which are commonly used in a variety of electronic applications.
Key Features
- Diode Type: Voltage Regulator Zener Diode
- Nominal Zener Voltage: 3.9V, making it suitable for applications requiring precise voltage regulation around this value.
- Package: The BZX84-C3V9/DG comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
- Power Dissipation: It has a total power dissipation of 250mW, allowing for adequate heat dissipation during operation.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable performance and consistency across various devices.
- Operating Temperature Range: This component can operate efficiently within a temperature range of -55°C to +150°C, making it suitable for use in harsh environments.
Applications
The BZX84-C3V9/DG is versatile and can be used in a multitude of applications. It is particularly useful for providing a stable reference voltage in:
- Power management circuits
- Voltage regulation modules
- Consumer electronics such as TVs, computers, and mobile devices
- Industrial systems that require consistent voltage regulation
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the BZX84-C3V9/DG is no exception. Each diode is manufactured with precision and is subject to rigorous testing to ensure it meets high standards of performance and reliability. With its robust design and dependable operation, the BZX84-C3V9/DG is a preferred choice for engineers and designers looking for a reliable voltage regulation solution.
In summary, if your project demands a compact, efficient, and reliable voltage regulator diode, the BZX84-C3V9/DG from NXP Semiconductors is an excellent choice that combines performance with a small form factor.