EN
  • EN
  • DE

BZX84-C5V6/DG

Part No BZX84-C5V6/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1011+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 730214-BZX84-C5V6/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-C5V6/DG CAD Model

Description

Product Overview: BZX84-C5V6/DG from NXP

The BZX84-C5V6/DG is a high-performance, low-power voltage regulator diode from NXP Semiconductors, a leading technology company known for its innovative and reliable semiconductor solutions. This product is part of the BZX84 series of surface-mounted Zener diodes designed to provide a precise voltage regulation function in a compact SOT23 package. The "C5V6" in its name indicates the nominal Zener voltage of 5.6V, making it suitable for a variety of applications requiring voltage stabilization at this level.

Key Features

  • Zener Voltage: The BZX84-C5V6/DG offers a Zener voltage of 5.6 volts, ideal for applications where a stable reference voltage is critical.
  • Package Type: Housed in a small SOT23 package, this diode is perfect for space-constrained applications, allowing for high-density PCB layouts.
  • Power Dissipation: With a total power dissipation of 250 mW, this device is capable of handling typical circuit power requirements without overheating.
  • High Stability: The diode provides excellent stability and reliability, ensuring consistent performance over its operational lifespan.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The BZX84-C5V6/DG Zener diode is versatile and can be used in various electronic circuits, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive systems

Quality and Reliability

NXP's commitment to quality is evident in the BZX84-C5V6/DG, which is manufactured to meet high industry standards. The diode's robust construction ensures that it can withstand the test of time and operate reliably in a range of conditions. Whether used in commercial, industrial, or automotive applications, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

Conclusion

In conclusion, the BZX84-C5V6/DG from NXP is a compact, reliable, and efficient Zener diode, suitable for a wide array of applications requiring precise voltage control. Its small footprint, combined with its stable performance, makes it an ideal choice for designers and engineers seeking high-quality semiconductor components.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess