EN
  • EN
  • DE

BZX84J-B18

Part No BZX84J-B18
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1158129-BZX84J-B18
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84J-B18 CAD Model

Description

The BZX84J-B18 from NXP Semiconductors is a high-precision, low-power voltage regulator Zener diode, designed to offer a stable reference voltage for a wide array of electronic applications. This Zener diode comes in a compact SOD-323F surface-mount package, making it suitable for high-density circuit boards where space is at a premium.

Key Features:

  • Nominal Zener Voltage: The BZX84J-B18 provides a nominal Zener voltage of 18V, making it ideal for providing reference voltages in many circuits.
  • Power Dissipation: With a total power dissipation of 550mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of applications.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and improved efficiency in your circuit designs.
  • High Stability: The diode offers excellent stability and reliability over its entire operating temperature range, from -55°C to +150°C, allowing for consistent performance under varying conditions.
  • Package: Encased in a SOD-323F package, it is not only space-efficient but also robust and durable for industrial-grade applications.

Applications:

The BZX84J-B18 is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial controllers

Quality and Compliance:

NXP is known for its commitment to quality, and the BZX84J-B18 is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Compliance with RoHS directives makes it environmentally friendly by avoiding the use of hazardous substances in its construction.

In summary, the BZX84J-B18 Zener diode by NXP is a reliable component for precise voltage regulation, suitable for a wide range of electronic applications. Its compact form factor, combined with its robust performance, makes it an excellent choice for designers looking to optimize their circuit designs for both performance and space.

You May Also Be Interested in

Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4214 $50.5680
255+ $0.3947 $100.6485
395+ $0.3814 $150.6530
565+ $0.3547 $200.4055
735+ $0.3414 $250.9290
915+ $0.3280 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 513,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess