NXP BZX84J-C24 Voltage Regulator Diodes
The NXP BZX84J-C24 is a high-performance series of voltage regulator diodes designed to offer a stable and precise voltage regulation solution. These diodes are part of the BZX84 series, which are surface-mounted Zener diodes encapsulated in a small SOD-323 (SC-76) plastic package. They are particularly suitable for applications requiring a regulated voltage in a compact footprint.
Key Features
- Zener Voltage: The BZX84J-C24 provides a nominal Zener voltage of 24V, making it ideal for a range of electronic circuits that require a specific voltage reference.
- Power Dissipation: With a total power dissipation of 500 mW, these diodes are capable of handling moderate power levels in a small package size, ensuring reliable operation under typical conditions.
- Low Leakage Current: The device features a low leakage current, which helps to maintain energy efficiency and minimizes power loss in the circuit.
- Tolerance: The series includes diodes with a standard tolerance of ±5%, allowing for precise voltage regulation in critical applications.
- Operating Temperature Range: These diodes can operate over a wide temperature range from -55°C to +150°C, providing stable performance across various environmental conditions.
- Package: The compact SOD-323 package makes it easy to integrate these diodes into space-constrained designs without sacrificing performance.
Applications
Due to their versatility and reliability, NXP BZX84J-C24 diodes are used in a wide array of applications, including:
- Power supply regulation
- Voltage reference in analog circuits
- Overvoltage and surge voltage protection
- Consumer electronics
- Telecommunication devices
- Computer hardware
The NXP BZX84J-C24 Zener diodes are an excellent choice for designers looking for a cost-effective, high-performance voltage regulation solution that occupies minimal PCB real estate. Their robustness and precision make them a go-to component in the design of modern electronic systems.