Introducing the CBT3245PW Octal Bus Switch from NXP Semiconductors
The CBT3245PW is a high-performance, octal bus switch crafted by NXP Semiconductors, designed to deliver efficient, high-speed switching in a wide array of applications. This device is a part of the QuickSwitch series, which are known for their low on-resistance and minimal propagation delay.
Constructed with silicon gate CMOS technology, the CBT3245PW offers a significant advantage by ensuring a high noise immunity and low power consumption. It operates as an SPDT (Single Pole Double Throw) switch that can connect each input to one of two outputs, which is particularly useful in multiplexing and data routing applications. The switch's bidirectional nature allows for versatile use in both directions, from input to output or vice versa.
The device features eight independent bus switch channels, each with its own output enable (OE) input, which controls the switch state. When OE is low, the switch is on and the port is connected, allowing bidirectional data flow. Conversely, when OE is high, the switch is off, and the high-impedance state is established on the port, effectively disconnecting the bus lines.
With an operating voltage range of 4.5 V to 5.5 V, the CBT3245PW is compatible with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with standard 5V digital systems. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.
Enclosed in a TSSOP20 (Thin Shrink Small Outline Package) with a body width of 4.4 mm, the CBT3245PW is not only functional but also space-efficient, making it an excellent choice for applications where board space is at a premium. Its compact form factor and low-profile package allow for high-density mounting and integration into a variety of electronic systems.
Whether you're designing data processing systems, communication devices, or looking to enhance signal integrity through controlled switching, the CBT3245PW from NXP offers a reliable and high-performance solution to meet your circuitry needs.
For detailed specifications, application notes, and more information on how to integrate the CBT3245PW into your design, visit NXP Semiconductors' official website or contact their support team.