EN
  • EN
  • DE

CBT3257DB

Part No CBT3257DB
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quad 1-of-2 multiplexer/demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1159321-CBT3257DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3257DB CAD Model

Description

Introducing the NXP CBT3257DB Low-Voltage Octal Bus Switch

The NXP CBT3257DB is a high-performance integrated circuit designed to facilitate the efficient transfer of data in digital systems. This octal bus switch is part of NXP's advanced low-voltage CMOS family, offering a blend of speed and power efficiency that makes it suitable for a broad range of applications, including computing, networking, and telecommunications.

With its 8-bit configuration, the CBT3257DB provides a convenient way to switch between different data paths or to isolate components within a system. The device operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with TTL levels while also supporting the low-voltage requirements of modern digital systems.

Key Features

  • Low Power Consumption: The CBT3257DB is designed for low power dissipation, thereby conserving energy and maintaining lower operating temperatures within electronic systems.
  • High-Speed Data Transfer: This bus switch can handle data speeds that are essential for high-performance computing and high-speed communication interfaces.
  • 5Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and voltage drop, allowing for more accurate data transmission.
  • Quick Switching: The device boasts fast switching times, which are critical for applications that require rapid data flow and real-time processing.
  • Bidirectional Data Flow: The CBT3257DB supports bidirectional data flow, providing flexibility in the direction of data transmission and enhancing the functionality of the switch.

Applications

The versatility of the NXP CBT3257DB makes it an excellent choice for various applications. It is particularly useful in multiplexing and demultiplexing operations, as well as in situations where data lines need to be isolated to prevent backflow of signals. Its efficient data handling capabilities make it a valuable component in:

  • Server and data center infrastructure
  • Networking equipment, such as routers and switches
  • Telecommunication systems
  • High-speed computing platforms
  • Peripheral connectivity and interface bridging

The NXP CBT3257DB is a testament to NXP's commitment to providing advanced solutions that meet the evolving demands of the electronics industry. Its combination of speed, power efficiency, and versatility ensures that it can meet the needs of complex digital systems now and into the future.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0827 $58.5713
46+ $2.5295 $116.3570
71+ $2.4498 $173.9358
98+ $2.3712 $232.3776
127+ $2.2915 $291.0205
169+ $2.0547 $347.2443
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess