EN
  • EN
  • DE

CBT3306PW-T

Part No CBT3306PW-T
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Propagation Delay 250 ps
Resistance 6.8 Ω
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1029199-CBT3306PW-T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBT3306PW-T CAD Model

Description

Product Overview: CBT3306PW-T by NXP Semiconductors

The CBT3306PW-T is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive range of logic devices and offers a dual 1-of-4 FET multiplexer/demultiplexer with 5-ohm switch connection between two ports. It is an essential component for designers looking to implement efficient data routing in their digital systems.

Key Features:

  • Wide Voltage Range: The CBT3306PW-T operates over a 4.5V to 5.5V range, making it suitable for many digital applications.
  • Low On-Resistance: With a typical on-resistance of only 5 ohms, this device ensures minimal signal distortion and power loss during switching.
  • High-Speed Switching: The device is capable of switching at high speeds, which is critical for applications requiring fast data transfer and signal processing.
  • Low Power Consumption: The CBT3306PW-T is designed to consume minimal power, making it an excellent choice for power-sensitive applications.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from accidental damage due to static electricity.

Applications:

The CBT3306PW-T is versatile and can be used in a variety of applications, including:

  • Data routing and signal gating
  • Function switching in computing and networking equipment
  • Bus management and arbitration
  • Signal multiplexing in communication systems
  • Peripheral sharing in consumer electronics

Package Information:

The device comes in a TSSOP16 (Thin Shrink Small Outline Package) format, which is ideal for space-constrained applications. The package is designed for surface mounting, which allows for efficient assembly and integration into various electronic systems.

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and reliability. The CBT3306PW-T is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. Customers can trust this product to deliver consistent and reliable operation throughout its lifespan.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess