EN
  • EN
  • DE

CBTD16210DGG

Part No CBTD16210DGG
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 20-bit level shifting bus switch with 10-bit output enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159339-CBTD16210DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTD16210DGG CAD Model

Description

The CBTD16210DGG is a high-performance, 24-pin integrated circuit from the reputable manufacturer NXP Semiconductors. This IC is part of NXP's advanced interface logic family, designed to provide a seamless and efficient interface for digital communication within complex electronic systems.

Key Features

  • Logic Type: 16-bit bus switch with 5 ohm series resistance for each switch, providing fast switching with minimal signal distortion.
  • Package: Housed in a slim TSSOP (Thin Shrink Small Outline Package) 48-pin package, the CBTD16210DGG offers a compact footprint suitable for space-constrained applications.
  • Operating Voltage: It operates over a wide range of voltages from 4.5V to 5.5V, making it versatile for various digital systems.
  • High-Speed Operation: With a typical propagation delay of only 0.25ns, this IC ensures high-speed data transfer, which is critical for modern digital applications.
  • Low Power Consumption: The CBTD16210DGG is designed for low power consumption, which is essential for energy-efficient designs.

Applications

The CBTD16210DGG is ideal for a broad range of applications, including:

  • High-speed data acquisition and processing systems
  • Communication infrastructure
  • Server and networking equipment
  • Signal routing and bus management tasks
  • Computer motherboards and peripherals

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the CBTD16210DGG is no exception. It is manufactured using the latest semiconductor processes, ensuring high durability and performance consistency. The device also features over-voltage tolerant inputs and outputs, adding an extra layer of protection against unexpected voltage spikes in harsh environments.

Environmental Compliance

The CBTD16210DGG is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured without the use of harmful substances such as lead, making it environmentally friendly and suitable for use in a wide range of markets worldwide.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess