EN
  • EN
  • DE

CBTD3245PW

Part No CBTD3245PW
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 240089-CBTD3245PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTD3245PW CAD Model

Description

Introducing the CBTD3245PW Logic Level Translator by NXP Semiconductors

The NXP CBTD3245PW is a high-performance, dual-supply, bidirectional logic level translator designed for use in applications that require interfacing between different voltage domains. This versatile device is part of NXP's renowned logic products, offering a reliable solution for voltage level translation in mixed-signal environments.

Key Features

  • Dual Supply Operation: The CBTD3245PW operates over a broad range of supply voltages from 1.2V to 3.6V on the A side and 2.3V to 5.5V on the B side, making it ideal for translating between low-voltage and higher-voltage logic levels.
  • High-Speed Data Transfer: With its ability to support high-speed signal propagation, this logic level translator is well-suited for applications that demand fast data transfer rates.
  • Low On-State Resistance: The device features a low on-state resistance (Ron) characteristic, which ensures minimal signal distortion and power loss during translation.
  • Bidirectional Interface: It provides a bidirectional interface between two logic domains, allowing for seamless communication in both directions without the need for direction control.

Applications

The CBTD3245PW is ideal for a variety of applications where voltage level translation is required, including:

  • Interfacing between microprocessors or microcontrollers and peripherals with different voltage levels.
  • Signal bridging in multi-voltage systems, such as mixed-signal ICs or FPGA interfaces.
  • Mobile and portable devices where power efficiency and logic level compatibility are critical.

Package and Quality

The CBTD3245PW comes in a TSSOP-24 package, which is both space-saving and suitable for automated assembly processes. NXP's commitment to quality ensures that this logic level translator meets stringent industry standards for reliability and performance.

Conclusion

Whether you're designing a sophisticated multi-voltage digital system or simply need to bridge the gap between disparate logic levels, the NXP CBTD3245PW offers a flexible and efficient solution. Its dual-supply operation, high-speed data transfer capabilities, and robust design make it an excellent choice for designers looking to enhance their system's interoperability and performance.

You May Also Be Interested in

Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess