The NXP CBTL05023BS is a high-performance, bi-directional multiplexer/demultiplexer IC designed for applications requiring high-speed signal switching and transmission. This versatile product is a perfect fit for modern electronics where space is at a premium and performance is non-negotiable.
Key Features
- High-Speed Operation: The CBTL05023BS is optimized for high-speed differential signal switching, ensuring minimal signal degradation and excellent performance.
- Bi-Directional Interface: Its bi-directional capability allows it to be used as both a multiplexer and a demultiplexer, offering flexibility in signal routing.
- Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it suitable for battery-powered devices.
- Compatibility: It is compatible with various high-speed protocols, such as PCI Express, SATA, USB 3.0, and DisplayPort, ensuring its versatility in different applications.
- Compact Footprint: The small package size of the CBTL05023BS makes it an excellent choice for compact electronic assemblies.
Applications
The CBTL05023BS is ideal for a range of applications, including:
- Notebooks and Personal Computers
- Server and Networking Equipment
- Consumer Electronics
- Data Storage Devices
- Telecommunication Systems
Technical Specifications
Parameter
Value
Supply Voltage
3.3V ±10%
Operating Temperature
-40°C to +85°C
Package
HVQFN
Data Rate
Up to 8.0 Gbps
Quality and Reliability
NXP is committed to delivering high-quality and reliable products. The CBTL05023BS is built to meet stringent industry standards, ensuring long-term performance and reliability in various operating conditions.