EN
  • EN
  • DE

CBTL06122AHF,518

Part No CBTL06122AHF,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER HEX 1X2 56HWQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DisplayPort, PCIe
Number of Channels 6
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 2.5GHz
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-HWQFN
Win Source Part Number 112090-CBTL06122AHF,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL06122AHF,518 CAD Model

Description

Product Overview: CBTL06122AHF,518

The CBTL06122AHF,518 is a high-performance signal switch IC from NXP Semiconductors, designed for applications that demand efficient, high-speed data transfer and signal management. This component is particularly suited for advanced computing and communication systems where signal integrity and bandwidth are critical.

Key Features

  • Bandwidth: The CBTL06122AHF,518 boasts a wide bandwidth that supports fast data rates, making it ideal for high-speed interfaces.
  • Low On-Resistance: It features low on-resistance, which minimizes insertion loss and ensures excellent signal quality.
  • Bi-Directional Switching: The IC is capable of bi-directional switching, allowing for versatile signal routing in complex systems.
  • Low Crosstalk: Engineered for minimal crosstalk, the CBTL06122AHF,518 ensures that signal integrity is preserved even in dense electronic environments.
  • Energy Efficiency: With its low power consumption, this switch contributes to the energy efficiency of the overall system, making it suitable for power-sensitive applications.

Applications

The CBTL06122AHF,518 is ideal for a range of applications that require the management of high-speed digital signals. These include, but are not limited to, the following:

  • High-speed data centers and server farms
  • Networking equipment such as routers and switches
  • Signal routing in telecommunication infrastructure
  • Interface switching in consumer electronics
  • PCI Express and USB 3.0/3.1 data path management

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the CBTL06122AHF,518 is no exception. It is manufactured using industry-leading techniques to ensure high reliability and performance under various conditions. The device is available in a compact, lead-free package that is designed to meet the rigorous standards of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2675 $73.0700
8+ $14.9884 $119.9072
12+ $14.5195 $174.2340
17+ $14.0517 $238.8789
22+ $13.5828 $298.8216
29+ $12.1783 $353.1707
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess