EN
  • EN
  • DE

CBTL12131ET,518

Part No CBTL12131ET,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO MULTIPLEXER 64TFBGA / Video Multiplexer IC I2C 64-TFBGA (6x6) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Multiplexer
Applications Video Display
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (6x6)
Base Product Number CBTL12
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 89687-CBTL12131ET,518
Ultra Librarian 3D Model Ultra Librarian CBTL12131ET,518 CAD Model

Description

The CBTL12131ET,518 is a high-performance signal switching IC designed and manufactured by NXP Semiconductors. This advanced chip is part of NXP's range of interface devices and is specifically crafted to manage high-speed signal switching with precision and efficiency. It is an ideal solution for applications that require the routing of high-speed differential signals with minimal signal degradation.

Key Features

  • High-Speed Performance: This device is capable of handling data rates up to 10 Gbps, making it suitable for fast communication protocols and high-speed data transfer applications.
  • Low Crosstalk: Designed with low crosstalk characteristics, the CBTL12131ET,518 ensures signal integrity is maintained, which is crucial for maintaining the quality of high-speed data transmissions.
  • Multiple Switching Configurations: It supports various switching configurations, allowing for flexibility in signal routing for different use cases.
  • Low Power Consumption: With power efficiency in mind, the device operates with low power consumption, contributing to energy savings in the systems it is integrated into.
  • Compact Packaging: The IC comes in a small package, which is beneficial for designs where board space is at a premium.

Applications

The CBTL12131ET,518 is suitable for a multitude of applications across different industries. It is particularly useful in high-speed data transfer systems, such as servers, networking equipment, and data storage devices. Additionally, it can be found in consumer electronics that require high-speed interface switching, like laptops and desktop computers, as well as in telecommunications infrastructure.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the CBTL12131ET,518 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments. The product is compliant with industry standards, ensuring broad compatibility and interoperability with other components and systems.

Ordering and Availability

The CBTL12131ET,518 is available for order, with options for bulk purchasing. NXP provides comprehensive technical support and documentation for this product, making integration and deployment smooth for designers and engineers.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3236 $82.6472
4+ $33.9062 $135.6248
6+ $32.8470 $197.0820
8+ $31.7879 $254.3032
10+ $30.7276 $307.2760
13+ $27.5491 $358.1383
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess