EN
  • EN
  • DE

CGD914,112

Part No CGD914,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GAIN POWER 860MHZ SOT115J / Power Doubler CATV Amplifier 870MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 360mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 771508-CGD914,112
Popularity Medium
Supply and Demand Status Limited
Family Name CGD914
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CGD914,112 CAD Model

Description

The CGD914,112, a state-of-the-art semiconductor product from NXP Semiconductors, is a testament to the company's commitment to innovation and quality. Designed for high-performance applications, this product offers a blend of efficiency, reliability, and cutting-edge technology, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Advanced Technology: The CGD914,112 is built on NXP's latest semiconductor process, which ensures high-speed operation and low power consumption.
  • High Efficiency: With its optimized design, the product delivers exceptional performance while minimizing energy wastage, making it suitable for energy-sensitive applications.
  • Durability: NXP's rigorous manufacturing standards mean that the CGD914,112 is robust and reliable, capable of withstanding challenging operating conditions.
  • Compact Form Factor: The device comes in a small package, allowing for seamless integration into space-constrained designs without compromising performance.

Applications

The versatility of the CGD914,112 makes it an excellent choice for a myriad of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • High-speed computing
  • Consumer electronics

Technical Specifications

Equipped with the latest technology, the CGD914,112 boasts impressive technical specifications that cater to demanding performance requirements:

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage Specified by design Package Industry-standard packaging Quality and Reliability High MTBF, compliant with NXP's quality standards

Why Choose CGD914,112?

Opting for NXP's CGD914,112 means selecting a product that embodies quality, performance, and longevity. Its adaptability to various applications makes it a go-to component for developers looking to create innovative and reliable solutions. With NXP's reputation for excellence, you can be confident that the CGD914,112 will exceed your expectations in both functionality and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess