EN
  • EN
  • DE

MC100EL32DR2G

Part No MC100EL32DR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 5V ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072753-MC100EL32DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL32DR2G CAD Model

Description

ON Semiconductor MC100EL32DR2G: A High-Performance ECL Clock Generator

The ON Semiconductor MC100EL32DR2G is a cutting-edge, high-speed clock generation integrated circuit designed for use in demanding applications that require precise timing and high-frequency clock signals. This device is part of ON Semiconductor's 10EL/100EL series, known for their exceptional performance and reliability.

Key Features

  • Differential ECL Clock Generator: The MC100EL32DR2G generates a differential ECL clock output, providing a high degree of noise immunity and minimizing signal degradation over long distances or in noisy environments.
  • High Frequency Operation: With an ability to operate at frequencies up to 3.3 GHz, this clock generator is suitable for high-speed digital systems, including telecommunication infrastructure, data centers, and advanced computing applications.
  • Low Skew: The device boasts low output-to-output skew, ensuring synchronous operation across multiple components and reducing the risk of timing errors in critical systems.
  • Temperature Range: Optimized for industrial applications, the MC100EL32DR2G operates over an extended temperature range, maintaining stable performance even in harsh conditions.

Applications

The MC100EL32DR2G is versatile and can be used in a variety of applications, including:

  • Synchronous clock distribution systems
  • High-speed digital signal processing
  • Telecommunications and network equipment
  • Automated test equipment
  • High-frequency data acquisition systems

Technical Specifications

The device comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It requires a single +5V power supply and offers the following electrical characteristics:

  • Voltage Supply (Vcc): 4.94V to 5.46V
  • Propagation Delay (tpd): 150ps (max)
  • Operating Temperature: -40°C to +85°C
  • Output Frequency Range: up to 3.3 GHz

With its robust design and high-speed capabilities, the ON Semiconductor MC100EL32DR2G is an excellent choice for designers looking to incorporate a reliable clock source into their high-performance systems.

You May Also Be Interested in

Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8401 $52.5609
21+ $4.7919 $100.6299
33+ $4.6422 $153.1926
45+ $4.4924 $202.1580
58+ $4.3427 $251.8766
78+ $3.8934 $303.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess