EN
  • EN
  • DE

CX24123-21Z,518

Part No CX24123-21Z,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC DEMODULATOR/DECODER 80-TQFP / IC DEMODULATOR/DECODER 80-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Demodulator
Applications Satellite
Mounting SMD
Package 80-TQFP
Manufacturer Package 80-TQFP (14x14)
Win Source Part Number 771947-CX24123-21Z,518
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN 5A991.b.1
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CX24123-21Z,518 CAD Model

Description

The CX24123-21Z,518 is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's extensive portfolio of microcontrollers and processors designed to deliver high performance, enhanced security, and advanced connectivity features for a wide range of applications.

Key Features

  • High Performance: The CX24123-21Z,518 is built to offer superior processing capabilities, ensuring smooth and efficient operation in demanding environments.
  • Advanced Security: With NXP's focus on security, this component includes robust security features to protect against unauthorized access and ensure the integrity of data.
  • Connectivity: Designed for seamless integration, the CX24123-21Z,518 supports various communication protocols, making it suitable for a multitude of connectivity applications.
  • Energy Efficiency: NXP's dedication to sustainability is evident in this product's energy-efficient design, which helps reduce the overall power consumption of the systems it is integrated into.

Applications

The versatility of the CX24123-21Z,518 allows it to be used in a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) solutions
  • Consumer electronics

Technical Specifications

The CX24123-21Z,518 boasts a range of technical specifications that make it a robust choice for developers and engineers. These specifications include:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Quality and Reliability: Manufactured to NXP's high-quality standards

Ordering and Availability

For pricing, ordering information, and availability, please contact an authorized NXP distributor or visit the NXP Semiconductors official website. With its robust features and flexible applications, the CX24123-21Z,518 is an excellent choice for your next project or product development.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess