EN
  • EN
  • DE

DEVKIT-S12VR64

Part No DEVKIT-S12VR64
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description S12VR64 EVAL BRD / S12VR64 series HCS12 MCU 16-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor HCS12
Utilized IC / Part S12VR64
Mounting Type Fixed
Contents Board(s)
Base Product Number DEVKIT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 935326669598
Standard Package 1
Win Source Part Number 998836-DEVKIT-S12VR64
Ultra Librarian 3D Model Ultra Librarian DEVKIT-S12VR64 CAD Model

Description

The DEVKIT-S12VR64 is a comprehensive development platform designed by NXP Semiconductors, tailored for automotive and industrial applications. This development kit is built around the S12 MagniV S12VR64 microcontroller, which integrates a sophisticated 16-bit S12 CPU core with smart mixed-signal capabilities.

Key Features

  • Integrated MCU: The heart of the kit is the S12VR64 MCU, which offers a unique blend of automotive reliability and mixed-signal functionality, making it ideal for handling complex control tasks.
  • On-board Debugging: The development kit comes with an integrated P&E Multilink debugger and programmer, eliminating the need for additional hardware to streamline development and debugging.
  • Comprehensive Development Tools: Included with the kit is CodeWarrior Development Studio, which provides an integrated development environment (IDE) for project management, code editing, and debugging.
  • Expansion Capabilities: The DEVKIT-S12VR64 features a variety of expansion options, including Arduino UNO compatible interface, allowing for easy integration with a broad range of existing shields and hardware modules.
  • Ready-to-Use Software: The kit is supported by a suite of software, including drivers, libraries, and examples, to jumpstart development and reduce time to market.

Target Applications

The DEVKIT-S12VR64 is designed to support applications that require robust control and mixed-signal capabilities, such as:

  • Automotive systems (body control modules, window lifters, wipers)
  • Industrial control systems
  • Robotics and automation
  • Smart sensors and actuators

Package Contents

The development kit package includes:

  • S12VR64 Development Board
  • USB cable for power and communication
  • Quick start guide and documentation

With its robust set of features and easy-to-use development tools, the DEVKIT-S12VR64 is an excellent choice for engineers and developers looking to harness the power of NXP's S12 MagniV microcontrollers for their next automotive or industrial project.

You May Also Be Interested in

Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess