EN
  • EN
  • DE

DSP56301PW100

Part No DSP56301PW100
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT FIXED-POINT 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP563xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (9kB)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number DSP563
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 587220-DSP56301PW100
Ultra Librarian 3D Model Ultra Librarian DSP56301PW100 CAD Model

Description

Introducing the NXP DSP56301PW100 Digital Signal Processor

The NXP DSP56301PW100 is a high-performance digital signal processor (DSP) designed to cater to demanding audio and signal processing applications. This powerful component is part of the DSP56000 core family, renowned for their efficiency and computational prowess. The DSP56301PW100 is an ideal choice for designers looking to implement advanced features in their products without compromising on speed or power consumption.

Key Features

  • High Processing Power: With its 24-bit DSP engine, the DSP56301PW100 delivers exceptional processing capabilities, making it perfect for high-fidelity audio applications, including effects processors, synthesizers, and advanced audio decoding.
  • Optimized Architecture: The processor features a highly optimized instruction set that is designed to execute complex algorithms with fewer instructions and reduced cycle times, resulting in faster overall performance.
  • Flexible Memory: It comes with a variety of memory options, including on-chip RAM and ROM, as well as an external memory interface. This flexibility allows developers to balance cost and performance for their specific application needs.
  • Integrated Peripherals: The DSP56301PW100 boasts a range of integrated peripherals such as serial ports and timers, which can simplify system design and reduce the need for additional components.
  • Power Efficiency: Designed with power efficiency in mind, this DSP offers a range of power-saving modes, making it suitable for portable and battery-powered devices where power management is critical.
  • Compact Form Factor: The processor is available in a compact 100-pin TQFP package, allowing for a smaller PCB footprint and making it ideal for space-constrained applications.

Applications

The versatility of the DSP56301PW100 extends to a wide array of applications. It is particularly well-suited for:

  • Professional and consumer audio equipment
  • Sound and effects processing
  • Voice and speech processing
  • Instrumentation and control systems
  • Telecommunications infrastructure

With its robust processing capabilities and integrated features, the NXP DSP56301PW100 is a formidable choice for developers seeking a DSP that delivers both performance and efficiency. Whether for sophisticated audio processing or complex signal manipulation, this processor is engineered to meet the challenges of today's cutting-edge digital signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess