EN
  • EN
  • DE
  • IT

DSPD56367AG150

Part No DSPD56367AG150
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 24-Bit 150MHz 150MIPS 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 24 b
Frequency 150 MHz
Lead Free Yes
Max Frequency 150 MHz
Maximum Operating Temperature 95 °C
Max Supply Voltage 3.46 V
Memory Size 120 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of Pins 144
Radiation Hardening No
RAM Size 69 kB
RoHS Compliant
Win Source Part Number 995025-DSPD56367AG150
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPD56367AG150 CAD Model

Description

Introducing the DSPD56367AG150 from NXP

The DSPD56367AG150 is a cutting-edge digital signal processor (DSP) designed by NXP Semiconductors, a leader in providing innovative and high-performance integrated circuits (ICs). This powerful DSP is part of the DSP563xx family, which is well-known for its exceptional processing capabilities, making it an ideal choice for a wide range of audio and signal processing applications.

Key Features

  • High-Performance Signal Processing: The DSPD56367AG150 boasts a 24-bit digital signal processing engine, ensuring high-fidelity audio and efficient signal computation.
  • Robust Clocking System: With a maximum frequency of 150MHz, this processor can handle complex algorithms and multiple tasks simultaneously without compromising performance.
  • Ample Memory: Equipped with a generous amount of on-chip memory, this DSP allows for efficient data handling and storage, reducing the need for external memory components.
  • Flexible Peripherals: A variety of integrated peripherals, including serial ports, timers, and I/O interfaces, provide versatility for system design and connectivity.
  • Energy Efficient: The DSPD56367AG150 is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical factor.

Applications

The DSPD56367AG150 is ideal for a range of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Home theater systems
  • Studio recording equipment
  • Sound reinforcement systems
  • Active noise and echo cancellation systems

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The DSPD56367AG150 is manufactured using robust processes that ensure consistent performance and longevity, even in demanding environments.

Design Support

Designers and engineers can take advantage of NXP's comprehensive design support, which includes detailed datasheets, application notes, and reference designs. This support helps to streamline the development process and reduce time-to-market for products incorporating the DSPD56367AG150.

With its combination of high performance, versatile features, and strong design support, the DSPD56367AG150 from NXP is an excellent choice for any project that requires advanced digital signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
Analog Devices Inc.
3.3V 16BIT DSP
Lowest to $6.0049
NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
Texas Instruments
IC DGTL MEDIA PROCESSOR 423FCBGA
Lowest to $64.2490
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758
Analog Devices Inc.
16 BIT DSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.5369 $75.5369
2+ $61.9790 $123.9580
3+ $60.0422 $180.1266
4+ $58.1053 $232.4212
5+ $56.1684 $280.8420
7+ $50.3580 $352.5060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess