The NXP FBL2041BB-T is a high-performance, versatile integrated circuit designed to meet the demanding requirements of advanced automotive and industrial applications. This sophisticated device is part of NXP's extensive family of logic devices, offering a blend of power efficiency, robustness, and high-speed operation.
Key Features
- Advanced Interface: The FBL2041BB-T is equipped with a bi-directional bus interface that supports high-speed data transfer, making it suitable for interfacing with microprocessors and other digital systems.
- Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, which is critical for battery-operated and energy-sensitive systems.
- High Noise Immunity: The circuit features built-in noise immunity characteristics, ensuring reliable performance even in electrically noisy environments.
- Wide Operating Temperature Range: It is capable of operating across a broad temperature range, making it ideal for harsh industrial conditions or outdoor automotive applications.
Applications
The FBL2041BB-T is well-suited for a variety of applications, including, but not limited to:
- Automotive control units
- Industrial automation systems
- Data communication systems
- Embedded systems requiring high-speed logic operations
Technical Specifications
| Parameter |
Value |
| Package |
TSSOP |
| Operating Voltage |
4.5V to 5.5V |
| Temperature Range |
-40°C to +85°C |
| Logic Type |
Bus Interface |
The NXP FBL2041BB-T is not just a component; it is a reliable and efficient solution that provides the backbone for systems requiring high-speed logic operations and robust performance. With its integration into your product design, you can expect a seamless and powerful operation that stands the test of time and conditions.