EN
  • EN
  • DE
  • IT

FS32K116BRT0MFMR

Part No FS32K116BRT0MFMR
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU 32BIT 128KB Flash 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462128-FS32K116BRT0MFMR
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 17K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 32-HVQFN (5x5)
Package / Case 32-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian FS32K116BRT0MFMR CAD Model

Description

The FS32K116BRT0MFMR is a 32-bit microcontroller unit developed by NXP, tailored for automotive and high-reliability industrial applications. Built on an Arm Cortex-M0+ processor, it offers a balance between processing power and energy efficiency, with a clock speed suitable for a wide range of control and user interface applications. This MCU includes 128KB of flash memory, enabling developers to implement sophisticated programs and firmware updates with ease. The packaging in a 32HVQFN format offers a compact footprint along with a decent number of I/O capabilities, making it ideal for applications with space constraints but needing a robust set of functions. With features like low power consumption, higher reliability, and the inclusion of automotive and industrial-grade peripherals, the FS32K116BRT0MFMR MCU becomes a go-to choice for applications such as body control modules, sensor nodes, and the burgeoning field of connected automotive systems.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Renesas Electronics America
MCU
Lowest to $80.3487
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess