EN
  • EN
  • DE

FS32K116LFT0VFMT

Part No FS32K116LFT0VFMT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K116LFT0VFMT, 935390516557
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872275-FS32K116LFT0VFMT
Ultra Librarian 3D Model Ultra Librarian FS32K116LFT0VFMT CAD Model

Description

The FS32K116LFT0VFMT is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, an industry leader in automotive and secure connectivity solutions. This product is part of the S32K1 series, which is specifically engineered to meet the rigorous demands of automotive and industrial control applications.

Key Features

  • CPU: At the heart of the FS32K116LFT0VFMT is an ARM Cortex-M0+ core, which delivers efficient performance and power consumption, making it an ideal choice for cost-sensitive applications.
  • Memory: The device boasts 128 KB of flash memory and 16 KB of RAM, providing ample space for complex software applications and data storage.
  • Timers and Control: It includes a variety of timers, motor control, and PWM modules to facilitate precise control in applications such as motor driving and industrial automation.
  • Connectivity: The MCU offers a range of communication interfaces, including CAN, LIN, SPI, I2C, and UART, enabling it to connect with other devices and networks within a system.
  • Operating Conditions: It operates at a temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Package: The FS32K116LFT0VFMT comes in a 48-pin LQFP package, which is suitable for space-constrained applications.

Applications

The MCU's robust feature set makes it an excellent choice for a wide range of applications, including:

  • Automotive control systems
  • Body electronics
  • Industrial control systems
  • Motor control
  • Smart sensors
  • General-purpose embedded systems

Quality and Reliability

NXP's commitment to quality is evident in the FS32K116LFT0VFMT's design, which is built to meet the stringent standards of the automotive industry. This includes compliance with the AEC-Q100 standard for automotive-grade components, ensuring long-term reliability and performance.

In summary, the FS32K116LFT0VFMT from NXP is a versatile and robust microcontroller that offers a balanced combination of performance, memory, and connectivity options to meet the needs of various automotive and industrial applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6566 $51.9396
15+ $7.1028 $106.5420
22+ $6.8809 $151.3798
31+ $6.6589 $206.4259
39+ $6.4370 $251.0430
52+ $5.7711 $300.0972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess