EN
  • EN
  • DE

FS32K116LFT0VLFT

Part No FS32K116LFT0VLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K116LFT0VLFT, 935385261557
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919312-FS32K116LFT0VLFT
Ultra Librarian 3D Model Ultra Librarian FS32K116LFT0VLFT CAD Model

Description

NXP FS32K116LFT0VLFT Microcontroller

The NXP FS32K116LFT0VLFT is a cutting-edge microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This device is part of the S32K1 series, which is renowned for its robust architecture, exceptional performance, and a suite of features that streamline development for embedded systems engineers.

Key Features:

  • Core: The FS32K116LFT0VLFT is built around an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz, providing a balanced combination of energy efficiency and processing capability.
  • Memory: With 128 KB of flash memory and 16 KB of SRAM, this microcontroller offers ample space for application code and data storage, facilitating complex and memory-intensive tasks.
  • Communication Interfaces: It includes a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART, making it highly versatile for connecting with other components in a system.
  • Analog Features: The device is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Timers and Control: It features multiple timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and a Low-Power Timer (LPTMR), which are essential for time-sensitive control tasks.
  • Security: Enhanced security features are integrated to ensure the protection of data and intellectual property, which is crucial in today's connected environments.
  • Package: The microcontroller is offered in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/Os for complex functionalities.
  • Temperature Range: It is designed to operate within an extended temperature range, making it reliable for use in harsh environmental conditions.

With its combination of performance, memory capacity, security, and a rich set of peripherals, the FS32K116LFT0VLFT from NXP is an excellent choice for designers who require a scalable and secure microcontroller for automotive body electronics, sensor fusion, motor control, and general purpose industrial and IoT applications.

Engineers can take advantage of the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs, to accelerate the product development cycle and bring their innovative applications to market faster.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7433 $52.4062
33+ $3.0714 $101.3562
51+ $2.9754 $151.7454
70+ $2.8794 $201.5580
90+ $2.7835 $250.5150
121+ $2.4955 $301.9555
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess