EN
  • EN
  • DE

FS32K144ULT0VLHT

Part No FS32K144ULT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 112MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K144ULT0VLHT,935383539557
Standard Package 800
Win Source Part Number 1030450-FS32K144ULT0VLHT
Ultra Librarian 3D Model Ultra Librarian FS32K144ULT0VLHT CAD Model

Description

Introducing the NXP FS32K144ULT0VLHT Microcontroller

The NXP FS32K144ULT0VLHT microcontroller is a cutting-edge automotive-grade product designed to meet the rigorous demands of modern vehicle electronics. This device is part of the S32K1 family, renowned for its robust performance, exceptional reliability, and comprehensive feature set tailored to automotive and industrial control systems.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K144ULT0VLHT is a powerful ARM Cortex-M4F core, capable of clock speeds up to 112 MHz. This core not only provides the computational power necessary for complex tasks but also supports DSP instructions and a floating-point unit for efficient processing of algorithms.
  • Memory and Storage: With 256 KB of flash memory and 32 KB of RAM, this microcontroller offers ample space for application code and data storage. The inclusion of a FlexNVM (non-volatile memory) with EEPROM backup ensures data retention across power cycles, making it ideal for critical data storage requirements.
  • Rich Connectivity: To cater to the connectivity needs of automotive applications, the FS32K144ULT0VLHT comes equipped with a range of communication interfaces, including CAN, LIN, and SPI. Multiple UART and I2C modules also provide flexibility in peripheral communication and system integration.
  • Robust Safety Features: Safety is paramount in automotive applications, and the FS32K144ULT0VLHT delivers with ISO 26262 compliance, providing features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash and RAM, and a watchdog timer to ensure system integrity.
  • Low Power Modes: Energy efficiency is addressed through multiple low power modes, reducing power consumption for applications that require battery conservation or energy harvesting.
  • Temperature Range: This microcontroller is designed to withstand extreme conditions, operating within a temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The FS32K144ULT0VLHT is ideal for a wide range of automotive applications, including body electronics, sensor fusion, motor control, and advanced lighting systems. Its robust feature set also makes it suitable for industrial and IoT devices requiring high reliability and safety standards.

With its combination of performance, connectivity, and safety features, the NXP FS32K144ULT0VLHT microcontroller stands out as a top choice for designers and engineers looking to develop advanced automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4640 $52.3200
12+ $8.5858 $103.0296
19+ $8.3175 $158.0325
25+ $8.0492 $201.2300
33+ $7.7809 $256.7697
44+ $6.9760 $306.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess