EN
  • EN
  • DE

AD627A

Part No AD627A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Micropower, Single and Dual Supply Rail-to-Rail Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136651-AD627A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD627A CAD Model

Description

Introducing the AD627A Micro-Power Instrumentation Amplifier

The AD627A is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer a perfect blend of accuracy and simplicity in signal conditioning applications. This innovative component is engineered to provide precision amplification of low-level signals, making it an ideal choice for a wide range of applications including medical devices, industrial process controls, and precision data acquisition systems.

Key Features and Benefits

  • Low Power Consumption: The AD627A is designed for battery-powered applications, with a supply current of just 85 µA (max), making it an energy-efficient choice for portable devices.
  • Single or Dual Supply Operation: It operates effectively from a single supply of 2.2 V to 36 V or from dual supplies of ±1.1 V to ±18 V, offering design flexibility in various power environments.
  • High Accuracy: With a maximum input offset voltage of 125 µV and a maximum input bias current of 25 nA, the AD627A ensures precise signal amplification with minimal error.
  • Programmable Gain: The gain of the AD627A can be easily programmed with a single external resistor, allowing for custom configurations tailored to specific application needs.
  • Low Noise Performance: A low voltage noise density of 30 nV/√Hz at 1 kHz ensures that signal integrity is maintained, providing a clean output for critical measurements.
  • Robust Design: The AD627A features high common-mode rejection ratio (CMRR) of 100 dB (min) and power supply rejection ratio (PSRR) of 110 dB (min), ensuring stable performance even in the presence of noise and fluctuating supply voltages.

Applications

The versatility of the AD627A makes it suitable for a variety of applications. It is extensively used in ECG and medical instrumentation due to its precision and low power consumption. Additionally, it is an excellent choice for battery-operated equipment, portable instrumentation, and remote sensor amplification. Industrial applications such as process control systems, transducer interfaces, and data acquisition systems also benefit from the robustness and high accuracy of the AD627A.

With the AD627A, Analog Devices Inc. continues its tradition of delivering high-quality, reliable components that advance the state of signal processing technology. The AD627A stands out as a superior choice for designers seeking an easy-to-use, energy-efficient, and precise instrumentation amplifier.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2668 $52.6680
24+ $4.3215 $103.7160
36+ $4.1864 $150.7104
50+ $4.0514 $202.5700
64+ $3.9163 $250.6432
86+ $3.5112 $301.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,116 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess