EN
  • EN
  • DE

FS32K146HAT0MLQT

Part No FS32K146HAT0MLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S32K
Package Tray
Number of I/O 128
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13930, 935369871557, FS32K146HAT0MLQT-ND
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852343-FS32K146HAT0MLQT
Ultra Librarian 3D Model Ultra Librarian FS32K146HAT0MLQT CAD Model

Description

The NXP FS32K146HAT0MLQT is a state-of-the-art microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This robust, 32-bit MCU is part of the S32K product line, specifically engineered for automotive electronics control units (ECUs).

Key Features

  • Core: ARM Cortex-M4F, which operates up to 112 MHz, providing the computational power and efficiency needed for complex algorithms and control processes.
  • Memory: Equipped with 512 KB flash memory and 64 KB RAM, it offers ample storage for firmware and efficient runtime operations.
  • Temperature Range: Designed to withstand extreme temperatures, it operates reliably between -40°C to 125°C, ensuring performance in harsh environments.
  • Package: Available in a 64-pin LQFP package, it provides a compact footprint while allowing for easy integration into various circuit designs.
  • Connectivity: Includes a range of communication interfaces such as CAN, LIN, and SPI, enabling seamless connectivity with other components in automotive networks.
  • Analog Features: Comes with multiple 12-bit ADCs, facilitating precise measurement and monitoring of analog signals.
  • Safety: Integrates safety features compliant with the ISO 26262 standard, making it suitable for safety-critical applications in vehicles.
  • Power Efficiency: The low-power design and energy-saving modes help to reduce the overall power consumption, crucial for battery-operated and energy-sensitive systems.

Applications

The FS32K146HAT0MLQT microcontroller is ideal for a wide range of applications within the automotive sector, including body electronics, sensor fusion, powertrain, and advanced driver-assistance systems (ADAS). It's also well-suited for industrial control systems, requiring high reliability and long-term operation.

Development Support

NXP offers comprehensive development support for the FS32K146HAT0MLQT with software tools, reference designs, and technical documentation to accelerate the design and development process, helping engineers to bring their products to market faster.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5377 $57.2262
13+ $7.8258 $101.7354
20+ $7.5812 $151.6240
28+ $7.3367 $205.4276
36+ $7.0921 $255.3156
48+ $6.3585 $305.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess