EN
  • EN
  • DE
  • IT

FS32K146HRT0CLLT

Part No FS32K146HRT0CLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872285-FS32K146HRT0CLLT
Ultra Librarian 3D Model Ultra Librarian FS32K146HRT0CLLT CAD Model

Description

Introducing the NXP FS32K146HRT0CLLT Microcontroller

The NXP FS32K146HRT0CLLT is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This product is part of the S32K1 family, known for its robust architecture, exceptional performance, and a suite of integrated features that streamline development and enhance system reliability.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146HRT0CLLT is a powerful ARM Cortex-M4F core, clocking at speeds of up to 112 MHz. This core provides the computational horsepower necessary for complex applications, along with a Floating Point Unit (FPU) for efficient handling of numerical computations.
  • Memory Configuration: The device boasts a generous memory configuration, including 1.5 MB of flash memory and 256 KB of SRAM, providing ample space for application code and data storage.
  • Rich Set of Peripherals: A diverse range of peripherals enhances the microcontroller's capabilities. These include multiple communication interfaces such as CAN, LIN, and SPI, along with a 12-bit ADC, a FlexTimer for advanced timing functions, and a Real-Time Clock for time-sensitive applications.
  • Enhanced Safety Features: With safety as a priority, the FS32K146HRT0CLLT includes features like a Memory Protection Unit (MPU), a Secure Hardware Extension (SHE) for security, and an Error Correction Code (ECC) on both flash and RAM, ensuring data integrity and secure operation.
  • Low Power Consumption: Designed for efficiency, the microcontroller supports multiple power-saving modes, which enable reduced power consumption during idle periods, making it ideal for battery-operated and energy-conscious applications.
  • Automotive Grade Quality: The FS32K146HRT0CLLT is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive-grade components.

Applications:

The versatility of the NXP FS32K146HRT0CLLT makes it suitable for a wide array of applications, particularly in the automotive sector, including body electronics, sensor fusion, motor control systems, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial automation, home automation, and IoT devices where reliability and performance are critical.

In conclusion, the NXP FS32K146HRT0CLLT microcontroller is a compelling choice for designers looking for a high-performance, feature-rich, and safety-oriented MCU for their next automotive or industrial project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9482 $71.8446
6+ $19.6498 $117.8988
10+ $19.0358 $190.3580
13+ $18.4217 $239.4821
17+ $17.8077 $302.7309
22+ $15.9655 $351.2410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,265 pieces
In Stock: 2,250 pieces Factory Stock: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess