EN
  • EN
  • DE
  • IT

PIC24FJ96GA006T-I/PT

Part No PIC24FJ96GA006T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 96KB (32K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ96GA006
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357043-PIC24FJ96GA006T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ96GA006T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ96GA006T-I/PT Microcontroller

The PIC24FJ96GA006T-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is part of the PIC24F series, designed for power-efficient operations within a wide array of applications, including industrial control systems, automotive electronics, medical devices, and consumer products.

Encased in a 64-TQFP (Thin Quad Flat Pack) package, the PIC24FJ96GA006T-I/PT offers an optimal balance between power consumption and processing capability. It operates at a maximum frequency of 32 MHz, providing a robust platform for complex algorithms and control systems.

Key Features:

  • Flash Memory: Equipped with 96 KB of flash memory, this microcontroller provides ample space for application code and data storage, facilitating advanced features and updates without the need for external memory components.
  • RAM: It comes with 8 KB of RAM, enabling efficient data manipulation and buffer storage for real-time processing tasks.
  • Operating Voltage: The device operates within a range of 2.0V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the PIC24FJ96GA006T-I/PT is resilient and reliable in harsh environmental conditions.
  • Digital Communication Peripherals: The microcontroller includes a variety of communication modules such as I2C, SPI, and UARTs for flexible connectivity options with other digital components.
  • 16-bit Digital Signal Processing: It features a DSP engine that allows for efficient manipulation of digital signals, making it ideal for audio processing and complex mathematical computations.
  • Timers and PWM: Multiple timers and PWM (Pulse Width Modulation) outputs provide the necessary tools for precise control over timing-related functions such as motor control and LED dimming.

With its extended instruction set and optimized architecture, the PIC24FJ96GA006T-I/PT microcontroller is engineered to minimize power consumption while maximizing performance. Its versatility and integrated features make it a top choice for designers looking to create sophisticated and power-sensitive applications.

Whether you're developing an IoT device, a smart sensor network, or an intricate control system, the PIC24FJ96GA006T-I/PT from Microchip Technology offers a reliable and efficient solution to meet your design requirements.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess