EN
  • EN
  • DE

FS32K146UAT0VLHT

Part No FS32K146UAT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K146
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935369874557
Standard Package 800
Win Source Part Number 1030451-FS32K146UAT0VLHT
Ultra Librarian 3D Model Ultra Librarian FS32K146UAT0VLHT CAD Model

Description

Introducing the NXP FS32K146UAT0VLHT Microcontroller

The NXP FS32K146UAT0VLHT microcontroller is a cutting-edge, high-performance device designed to cater to the rigorous demands of automotive and industrial control applications. This powerful microcontroller is part of the S32K1xx series, which is renowned for its robust architecture, exceptional reliability, and advanced features, making it an ideal choice for a wide array of applications.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146UAT0VLHT lies an ARM Cortex-M4F core, which operates at speeds of up to 112 MHz. This core provides the computational power necessary for complex algorithms and control processes, along with a Floating Point Unit (FPU) for efficient handling of mathematical computations.
  • Memory and Storage: The device boasts 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage. Additionally, it features a variety of options for expansion and external communication.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and UART, the FS32K146UAT0VLHT ensures seamless integration with automotive networks and industrial systems. It also supports SPI and I2C protocols for peripheral connections.
  • Robust Safety Features: Safety is paramount in automotive and industrial environments, and this microcontroller delivers with its ISO 26262 compliance and advanced safety features designed to detect and respond to faults, thereby ensuring system integrity.
  • Analog and Timing Peripherals: The microcontroller includes a variety of analog peripherals such as ADCs, DACs, and timers, which are essential for sensor interfacing and precise control tasks.

Applications

The versatility of the NXP FS32K146UAT0VLHT makes it suitable for a wide range of applications, including but not limited to:

  • Automotive control units
  • Motor control systems
  • Industrial automation
  • Smart sensors and IoT devices

In summary, the NXP FS32K146UAT0VLHT microcontroller is a robust, feature-rich solution that delivers the performance, connectivity, and safety required for today’s advanced automotive and industrial applications. With its powerful ARM Cortex-M4F core and comprehensive set of peripherals, it is engineered to drive innovation and reliability in the most demanding environments.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6830 $53.3660
5+ $21.8938 $109.4690
8+ $21.2096 $169.6768
10+ $20.5254 $205.2540
13+ $19.8412 $257.9356
17+ $17.7887 $302.4079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess