EN
  • EN
  • DE

FXPS7115DS4T1

Part No FXPS7115DS4T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description 40-115 KPA BAP DIG SPI / Pressure Sensor 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) Absolute 32 b 16-QFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Last Time Buy
Pressure Type Absolute
Operating Pressure 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa)
Output Type SPI
Output 32 b
Accuracy ±0.25PSI (±1.75kPa)
Voltage - Supply 3.1V ~ 5.25V
Port Style No Port
Termination Style SMD (SMT) Tab
Maximum Pressure 21.76PSI (150kPa)
Temperature Range - Operating -40°C ~ 130°C
Case / Package 16-QFN Exposed Pad
Supplier Device Package 16-HQFN (4x4)
Base Product Number FXPS71
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 935361525564,568-FXPS7115DS4T1TR
Standard Package 2,000
Win Source Part Number 1336545-FXPS7115DS4T1
Ultra Librarian 3D Model Ultra Librarian FXPS7115DS4T1 CAD Model

Description

Introducing the NXP FXPS7115DS4T1 Pressure Sensor

The NXP FXPS7115DS4T1 is a state-of-the-art pressure sensor designed for a wide range of applications, offering precision and reliability in a compact package. This sensor is part of NXP's FXPS7000 series, which is known for its high accuracy and robust performance in challenging environments.

Key Features

  • High Sensitivity: The FXPS7115DS4T1 sensor provides a high sensitivity output that varies with applied pressure, making it suitable for precise measurements.
  • Wide Pressure Range: It is capable of measuring pressure from 15 kPa to 115 kPa, accommodating various applications from industrial processes to consumer electronics.
  • Temperature Compensated: This sensor includes temperature compensation features that ensure stable performance across a temperature range of -40°C to +125°C.
  • Dual Ported: The FXPS7115DS4T1 is a dual-ported device, which allows differential pressure measurements, enhancing its versatility.
  • Integrated Signal Conditioning: With an integrated signal conditioning ASIC, the sensor outputs a calibrated and temperature-compensated signal, reducing the need for external components.
  • Small Footprint: The compact QFN package measures just 8x8 mm, making it an excellent choice for space-constrained applications.
  • Durability: Designed to withstand harsh conditions, the FXPS7115DS4T1 maintains its integrity and performance over time.

Applications

The versatility of the FXPS7115DS4T1 makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems such as tire pressure monitoring and HVAC controls
  • Industrial controls for process monitoring and pneumatic systems
  • Healthcare devices like respiratory equipment and sleep apnea machines
  • Consumer electronics, including wearables and smart home devices

Technical Specifications

The FXPS7115DS4T1 is designed with technical precision, featuring an analog output that simplifies integration into existing systems. Its low power consumption makes it ideal for battery-operated devices, and its robust construction ensures long-term reliability.

With its comprehensive features and adaptable functionality, the NXP FXPS7115DS4T1 pressure sensor emerges as an exceptional choice for designers and engineers who require accurate pressure sensing solutions.

You May Also Be Interested in

NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
SENSOR PRESSURE / Pressure Sensor 130PSI (896.32kPa) Gauge Male - 1/8" (3.18mm) NPT Cylinder, Threaded
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4224 $53.0688
28+ $3.6286 $101.6008
43+ $3.5152 $151.1536
59+ $3.4018 $200.7062
77+ $3.2885 $253.2145
102+ $2.9483 $300.7266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess