EN
  • EN
  • DE

FXTH870911DT1

Part No FXTH870911DT1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description IC SENSOR MULTICHIP XZAXIS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr NXP
Package Tape & Reel
Product Status Active
Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Base Product Number FXTH870911
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 848186-FXTH870911DT1
Ultra Librarian 3D Model Ultra Librarian FXTH870911DT1 CAD Model

Description

The NXP FXTH870911DT1 is a high-precision tire pressure sensor designed for the automotive industry, particularly for use in tire pressure monitoring systems (TPMS). This integrated sensor combines pressure and temperature sensing with an 8-bit microcontroller (MCU), RF transmitter, and low-frequency receiver, providing a comprehensive solution for TPMS applications.

Key Features

  • Integrated Design: The FXTH870911DT1 houses a pressure sensor, an 8-bit MCU, an RF transmitter, and a low-frequency receiver in a single compact package. This integration helps reduce system complexity and the number of external components required.
  • Pressure Measurement Range: The sensor is capable of measuring tire pressure from 100 kPa to 900 kPa, making it suitable for a wide range of vehicles from passenger cars to light trucks.
  • Temperature Compensation: The built-in temperature sensor provides accurate pressure readings by compensating for temperature changes within the tire, ensuring reliable performance across various environmental conditions.
  • Low Power Consumption: Designed for battery-powered applications, the FXTH870911DT1 features a low-power design, which helps extend the battery life of the TPMS.
  • High RF Output Power: The sensor's RF transmitter has a high output power, which ensures robust and reliable communication with the vehicle's onboard systems, even under harsh conditions.
  • Programmable Functionality: Users can program the internal MCU to suit specific application requirements, offering flexibility and customization for different vehicle platforms.

Applications

The NXP FXTH870911DT1 is primarily used in automotive TPMS to monitor and report tire pressure and temperature to the vehicle's electronic control unit (ECU), contributing to improved fuel efficiency, reduced tire wear, and enhanced safety. Its robust design and reliable performance make it an ideal choice for manufacturers looking to comply with stringent automotive safety regulations.

You May Also Be Interested in

Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
OPTO SENSOR PB NPN OC 1M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7801 $50.0418
44+ $2.2811 $100.3684
68+ $2.2098 $150.2664
94+ $2.1386 $201.0284
121+ $2.0673 $250.1433
162+ $1.8534 $300.2508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess