EN
  • EN
  • DE

GBLC03CI-LF-T7

Part No GBLC03CI-LF-T7
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD SUPPRESSOR DIODE TVS BI-DIR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series UMW
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 7V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse 250W
Power Line Protection No
Applications Ethernet, USB
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 135947-GBLC03CI-LF-T7
Ultra Librarian 3D Model Ultra Librarian GBLC03CI-LF-T7 CAD Model

Description

The NXP GBLC03CI-LF-T7 is a cutting-edge, ultra-low capacitance TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. This small-footprint component is part of NXP's extensive range of protection devices, offering robust performance for a wide array of applications.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.3 pF, the GBLC03CI-LF-T7 is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers excellent ESD protection exceeding IEC61000-4-2 Level 4 standards, withstanding ESD events up to ±15 kV (air discharge) and ±8 kV (contact discharge).
  • Low Clamping Voltage: The device ensures a low clamping voltage, which is crucial for the protection of modern electronics with delicate circuitry.
  • Bi-directional Protection: This diode provides symmetrical (bi-directional) protection, which simplifies circuit design by protecting against positive and negative transient events.
  • Small Package: Packaged in a small SOD-323 footprint, the GBLC03CI-LF-T7 saves valuable board space and is suitable for compact electronic assemblies.

Applications

The GBLC03CI-LF-T7 is versatile and can be used in a range of applications that require high-speed data line protection. These include USB interfaces, HDMI, Ethernet, mobile phones, notebooks, and other portable devices. Its ability to safeguard against ESD makes it an essential component for products that are frequently handled by users or are exposed to environments where static buildup is common.

Quality and Reliability

NXP is known for its commitment to quality, and the GBLC03CI-LF-T7 is manufactured to meet the highest industry standards. The device is lead-free and RoHS compliant, ensuring environmental safety and catering to global market requirements. With its robust design and NXP's reputation for reliability, this ESD protection diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1969 $50.2095
620+ $0.1616 $100.1920
960+ $0.1565 $150.2400
1,325+ $0.1515 $200.7375
1,710+ $0.1464 $250.3440
2,285+ $0.1313 $300.0205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,900 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess