EN
  • EN
  • DE

GTL2003PW

Part No GTL2003PW
Manufacturer NXP / Nexperia
Description 8-bit bidirectional low voltage translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178038-GTL2003PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2003PW CAD Model

Description

The NXP GTL2003PW is an innovative logic-level translator designed for bidirectional voltage translation between 1.2V and 5.5V without the need for a direction control signal. This makes it an essential component for mixed-voltage applications, enabling communication between devices operating at different voltage levels.

At the core of the GTL2003PW's functionality is its ability to automatically track the direction of data flow by sensing the I/O ports, thus simplifying the circuit design and reducing the complexity of the system. This feature is particularly advantageous for applications where the direction of data transmission can change dynamically, such as in multi-master I2C-bus applications.

The GTL2003PW is housed in a TSSOP20 package, which is not only space-efficient but also offers excellent thermal performance. Its 8-bit configuration is ideal for a wide range of applications, including mobile phones, personal computers, and embedded systems where interfacing between different voltage domains is required.

Key features of the GTL2003PW include:

  • Support for bidirectional voltage translation between 1.2V and 5.5V without a direction control pin.
  • Low standby current, which is a critical attribute for power-sensitive applications.
  • High-impedance SCL/SDA and EN inputs.
  • Power-off protection on I/O ports, ensuring no excess current is drawn if the device is powered down.
  • Latch-up performance that exceeds 100 mA per JESD 78, Class II, providing robustness against surge currents.

The GTL2003PW's versatility and ease of use make it a go-to solution for designers looking to bridge the gap between different logic levels in their digital systems. Its robust protection features and low power consumption further enhance its suitability for a broad array of applications, from consumer electronics to industrial automation.

For those seeking a reliable and efficient logic-level translation solution, the NXP GTL2003PW offers the perfect combination of performance, power efficiency, and design simplicity.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $2.1739 $58.6953
57+ $2.0336 $115.9152
89+ $1.9635 $174.7515
127+ $1.8233 $231.5591
165+ $1.7532 $289.2780
206+ $1.6831 $346.7186
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess