EN
  • EN
  • DE

GTL2005PWDH

Part No GTL2005PWDH
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description Specialty Interface Circuit PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012948-GTL2005PWDH
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTL2005PWDH CAD Model

Description

Product Overview: GTL2005PWDH by NXP

The GTL2005PWDH is a cutting-edge signal translator manufactured by NXP Semiconductors, designed to bridge the interfacing gap between devices operating at different voltage levels. This product is a pivotal component in systems where signal integrity and seamless communication between various electronic components are critical.

At the heart of the GTL2005PWDH lies its ability to provide bi-directional translation between Generalized TTL (GTL) and GTL+ levels to LVTTL/LVCMOS levels without the need for a direction control signal. This feature greatly simplifies the design of bus interfaces and enhances the flexibility of system design. The device supports a wide voltage range on the LVTTL/LVCMOS side, typically from 3.0V to 3.6V, allowing for compatibility with a variety of logic levels and ensuring that it can be integrated into diverse system architectures.

The GTL2005PWDH boasts an impressive propagation delay, ensuring high-speed operation and minimal signal distortion. This is particularly crucial in high-performance computing and communication applications where timing is of the essence. Additionally, its robust design includes power-off protection on the GTL side, which prevents any erroneous data from being transmitted when the device is powered down, thus safeguarding the integrity of the data and the connected devices.

With a temperature range that accommodates industrial applications, the GTL2005PWDH is suitable for harsh working environments. This makes it an ideal choice for industrial control systems, automotive interfaces, and other demanding applications where temperature resilience is a necessity.

The packaging of the GTL2005PWDH is another highlight, featuring a TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. This compact form factor is highly valued in modern electronic designs where real estate is at a premium.

In summary, the GTL2005PWDH from NXP Semiconductors is a versatile and high-performance signal translator that is essential for ensuring compatibility and communication in multi-voltage systems. Its robust features and compact design make it a top choice for engineers and developers looking to create reliable and efficient electronic solutions.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4253 $58.9771
17+ $6.9131 $117.5227
26+ $6.6969 $174.1194
36+ $6.4809 $233.3124
47+ $6.2650 $294.4550
62+ $5.6168 $348.2416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess