EN
  • EN
  • DE

GTL2009PW

Part No GTL2009PW
Manufacturer NXP / Nexperia
Description 3-bit GTL Front-Side Bus frequency comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1178044-GTL2009PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2009PW CAD Model

Description

The NXP GTL2009PW is a cutting-edge interface chip designed to address the need for a seamless translation between Gunni Transceiver Logic (GTL) and Low-Voltage TTL (LVTTL) signal levels. This 9-bit translator is a crucial component for ensuring compatibility between different voltage domains in a wide range of digital applications.

Key Features

  • 9-bit bidirectional translation: The GTL2009PW can translate signals in both directions, from GTL to LVTTL and vice versa, making it extremely versatile for various interfacing scenarios.
  • Low-voltage operation: It operates at a nominal voltage of 3.3V, which allows for integration with low-voltage systems and helps in reducing overall power consumption.
  • High-speed data transfer: The device supports fast data transfer rates, which is essential for high-performance computing and communication systems.
  • Control and Enable inputs: The translator comes with control and enable inputs that provide additional flexibility in signal management, allowing for selective translation based on system requirements.
  • Flow-through pinout: The GTL2009PW features a flow-through pinout design which simplifies the PCB layout and reduces signal integrity issues that can arise from complex routing.
  • ESD protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against damage from external static discharges, enhancing its reliability and longevity in various environments.

Applications

The NXP GTL2009PW is suitable for a vast array of applications, particularly where interfacing between GTL and LVTTL is required. This includes:

  • Server and workstation motherboards
  • Communication infrastructure
  • Embedded systems
  • Data storage and networking equipment
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the GTL2009PW is no exception. It is manufactured using state-of-the-art processes that ensure high levels of performance and durability, making it a reliable choice for critical applications where data integrity is paramount.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,787 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess