EN
  • EN
  • DE

HEF40106BT/N

Part No HEF40106BT/N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 274015-HEF40106BT/N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF40106BT/N CAD Model

Description

HEF40106BT/N Hex Inverting Schmitt Trigger

The HEF40106BT/N, manufactured by NXP Semiconductors, is a robust, high-performance hex inverting Schmitt trigger integrated circuit. This versatile component is designed to provide noise immunity and a stable output in digital circuits with slow input transitions or noisy input signals. The HEF40106BT/N is a crucial element in a wide range of applications, from wave shaping and noise filtering to creating non-sinusoidal oscillators and logic signal conditioning.

Key Features

  • Logic Family: HEF4000
  • Logic Type: Inverting Schmitt Trigger
  • Number of Elements: Six
  • Input Type: Schmitt Trigger
  • Output Type: CMOS
  • Supply Voltage Range: 3V to 15V
  • Pin Count: 14
  • Mounting Type: Surface Mount
  • Package Type: SO
  • Operating Temperature Range: -40°C to +125°C

Product Advantages

The HEF40106BT/N offers several advantages for designers and engineers. Its Schmitt trigger action ensures a clean, jitter-free output transition, which is particularly beneficial in environments with electrical noise. The device's wide supply voltage range enables compatibility with various logic levels, making it a flexible choice for mixed-voltage systems. Additionally, the six independent inverter gates in a single package provide efficiency in both board space and cost.

Applications

With its reliable performance and versatility, the HEF40106BT/N is ideal for an array of applications. It is commonly used in signal conditioning, pulse shaping, and timing circuits. Moreover, it can be found in applications requiring debounce circuits for switches and buttons, or in systems that demand a stable output from a noisy input signal.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the HEF40106BT/N is no exception. This component is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability for products that demand consistent performance over time.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
LOW SKEW, 1:6 CRYSTAL-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $4.8972
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.5640
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $25.2125
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess