HEF4011BD Quad 2-Input NAND Gate by NXP
The HEF4011BD is a high-performance, quad 2-input NAND gate integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is a fundamental building block in digital electronics, widely used in various applications such as logic control systems, computing, and signal processing. The HEF4011BD is part of the CMOS 4000 series, renowned for its low power consumption and high noise immunity.
Key Features
- Voltage Range: The HEF4011BD operates over a wide voltage range from 3V to 15V, making it suitable for various applications and compatible with TTL levels.
- Quad Configuration: This IC contains four independent 2-input NAND gates, offering flexibility in circuit design and space-saving on PCB layouts.
- High Noise Immunity: The inherent characteristics of CMOS technology provide the HEF4011BD with excellent noise immunity, essential for reliable operation in electrically noisy environments.
- Low Power Consumption: The low power requirements of the HEF4011BD make it ideal for battery-operated devices and energy-efficient systems.
- Standardized Symmetrical Output Characteristics: The outputs are symmetrical, ensuring balanced propagation delays for high-speed operation.
- Static Flip-Flop Operation: This feature allows for static operation, maintaining the output state as long as the input condition is stable, without needing a clock signal.
Applications
The HEF4011BD is used in a wide range of applications, including but not limited to:
- Logic gate functions in computational circuits.
- Control systems for industrial automation.
- Signal processing circuits requiring high-speed NAND operations.
- Timing circuits and oscillators.
- Complex logic circuit implementations when combined with other logic gates.
Package and Quality
The NXP HEF4011BD is available in a 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into through-hole printed circuit board designs. NXP ensures high-quality standards, providing reliable and consistent performance for both commercial and industrial applications.