NXP HEF4011BE Quad 2-Input NAND Gate
The NXP HEF4011BE is a high-performance, quad 2-input NAND gate integrated circuit, which is a fundamental component in digital electronics. This IC is part of the HEF4000 family, known for its versatility and reliability in a wide range of applications, from basic logic functions to complex computing systems. The HEF4011BE is designed to operate over a broad voltage range and is characterized by low power consumption and high noise immunity, making it an excellent choice for battery-operated devices and noise-sensitive applications.
Key Features:
- Versatile Voltage Range: The HEF4011BE can operate with a supply voltage (VDD) ranging from 3V to 15V, providing designers with flexibility in various operating environments.
- Quad 2-Input Configuration: This IC consists of four independent 2-input NAND gates, which can be used individually or combined to implement complex logic functions.
- Standardized Symmetrical Output Characteristics: The outputs are symmetrical, ensuring balanced propagation delays for high-speed operation.
- High Noise Immunity: The HEF4011BE features a noise immunity greater than 50% of the supply voltage (VDD), which helps to maintain signal integrity in electrically noisy environments.
- Low Power TTL Compatibility: The device is compatible with TTL levels and can be interfaced with TTL logic without the need for additional components.
- Static Flip-Flop Operation: The retention of state without the need for a clock signal makes this IC suitable for flip-flop applications.
Applications:
- Logic gates and digital circuits
- Control systems
- Signal processing
- Computing devices
- Timing circuits
- Function generators
The NXP HEF4011BE is housed in a 14-pin dual in-line package (DIP), which is easy to handle and integrate into both prototyping and production environments. Its robustness and ease of use make it an ideal choice for educational purposes, hobby projects, as well as industrial applications. Whether you're designing a simple logic gate or a complex digital system, the HEF4011BE offers a reliable and efficient solution for your NAND gate needs.