The NXP HEF4011BT is a high-performance, quadruple 2-input NAND gate integrated circuit that embodies the precision and reliability expected from a leading semiconductor manufacturer. This versatile component is part of the 4000 series CMOS logic ICs, offering a perfect solution for various digital logic circuit applications.
Key Features
- Logic Type: 2-input NAND gate
- Number of Gates: 4
- Package: SO14 (Small Outline Package with 14 leads)
- Supply Voltage Range: 3V to 15V, accommodating a wide range of applications and compatibility with TTL (Transistor-Transistor Logic)
- Operating Temperature: -40°C to +125°C, suitable for industrial applications
- Static Power Consumption: Low, which is ideal for battery-operated devices
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- ESD Protection: Human Body Model (HBM) exceeds 2000V for robust handling and assembly
Applications
The HEF4011BT is engineered to be a flexible component for a myriad of applications. It is commonly used in:
- Logic circuit design and implementation
- Control systems
- Signal processing
- Computer systems
- Counters and timers
- Oscillator circuits
- Complex logic networks
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The HEF4011BT is manufactured under stringent conditions to ensure optimal performance and longevity. It is a testament to NXP's dedication to excellence in providing sophisticated electronic solutions that meet the demands of modern technology.
Conclusion
Whether you are designing a simple logic gate for a school project or developing a complex digital system for industrial use, the NXP HEF4011BT offers the functionality, reliability, and flexibility needed to achieve your design goals. Its wide operating voltage range and low power consumption make it an excellent choice for both hobbyists and professional engineers alike.