EN
  • EN
  • DE

HEF4012BT

Part No HEF4012BT
Manufacturer NXP / Nexperia
Description Dual 4-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179791-HEF4012BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4012BT CAD Model

Description

The NXP HEF4012BT is a high-performance, dual 4-input NAND gate integrated circuit that belongs to the HEF4000 family. This logic gate IC is designed to operate over a broad voltage range and offers a balanced propagation delay and transition times, making it suitable for a variety of digital applications. The device is housed in a compact SO14 plastic small outline package, which is both space-efficient and ideal for automated surface-mount processes.

Key Features:

  • Wide Voltage Range: The HEF4012BT operates over a recommended voltage range of 3 V to 15 V, catering to diverse application needs and compatibility with other logic families.
  • Low Power Consumption: This IC is designed for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: The inherent design of the HEF4012BT provides a high degree of noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs of the device are symmetrical, which is essential for achieving predictable circuit behavior.
  • Flexible Usage: The dual 4-input configuration allows for flexibility in designing complex logic functions within a single IC.
  • Compliance: The product is compliant with JEDEC standard no. 7A, ensuring industry-standard performance and interoperability.

Applications:

The NXP HEF4012BT is versatile and can be used in a wide range of applications including, but not limited to:

  • Logic function implementation
  • Control systems
  • Signal processing
  • Computer logic
  • Complex network arrays

Quality and Reliability:

As with all NXP products, the HEF4012BT is manufactured to the highest quality standards, with rigorous testing to ensure reliable performance in all specified conditions. Customers can trust NXP's commitment to delivering robust and dependable components.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess