Product Overview: NXP HEF4013BT Flip-Flop
The NXP HEF4013BT is a high-performance, dual D-type flip-flop integrated circuit, designed for use in a wide array of applications that require reliable bistable state storage. This versatile component is part of the HEF4000 family, which is well-known for its robustness and compatibility with various digital systems.
Each flip-flop in the HEF4013BT has independent data, set, reset, and clock inputs with both normal and inverted outputs. This configuration allows for flexible implementation in control circuits, timers, shift registers, and other digital systems where precise control of the state is essential. The device operates with a supply voltage ranging from 3V to 15V, making it suitable for interfacing with both TTL and CMOS logic levels.
The HEF4013BT comes in a standard SO14 package, which is surface-mountable and thus ideal for modern, compact PCB designs. With its low power consumption and high noise immunity, this flip-flop is an excellent choice for portable electronics, as well as industrial and automotive applications where power efficiency and reliability are crucial.
Key features of the HEF4013BT include:
- Standardized symmetrical output characteristics
- High noise immunity
- Low power dissipation
- Wide supply voltage range (3V to 15V)
- High-speed operation
- ESD protection
- Latch-up performance meeting 100mA per JESD 78 Class II level A
The HEF4013BT is not only designed for static operation but also excels in dynamic working environments due to its high-speed operation. Its ESD protection ensures that the device is resilient against electrostatic discharges, which is particularly important in environments where electronic equipment is prone to such events.
In summary, the NXP HEF4013BT is a reliable and flexible solution for digital storage and toggle applications. Its compatibility with multiple logic levels, along with its robust design, makes it a preferred choice for designers looking to create stable and efficient electronic systems.