The NXP HEF4013BTT is a high-performance, dual D-type flip-flop integrated circuit that offers a robust solution for digital data storage and signal processing applications. This versatile component, manufactured by NXP Semiconductors, is designed to operate over a broad voltage range and is encapsulated in a compact TSSOP14 package, making it suitable for space-constrained applications.
Key Features
- Logic Type: Dual D-type flip-flop with set and reset capabilities.
- Operating Voltage: Can function across a wide voltage range from 3V to 15V, providing flexibility for various power supply requirements.
- Package Type: Delivered in a space-saving TSSOP14 package, which is ideal for surface-mounted technology (SMT).
- Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
- High-Speed Operation: Capable of fast toggling, which is essential for high-speed digital circuits.
- Low Power Consumption: Exhibits low power dissipation, making it suitable for battery-powered devices.
Applications
The HEF4013BTT is used in a variety of digital applications such as:
- Data storage
- Signal processing
- Control systems
- Counters and registers
- Communication systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the HEF4013BTT is no exception. It is produced using silicon gate CMOS technology which ensures high performance with low power consumption. This technology also provides high noise immunity and low static power dissipation. The device is rigorously tested to meet NXP's stringent quality standards, ensuring reliable operation in a wide range of applications and conditions.
Ordering Information
To order the NXP HEF4013BTT, or to request samples for testing, please visit the NXP Semiconductors official website or contact an authorized distributor. Ensure that you specify the correct package type (TSSOP14) and temperature range to match your application requirements.