EN
  • EN
  • DE

HEF4014BP

Part No HEF4014BP
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 8-bit static shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case 83014498
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 753480-HEF4014BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4014BP CAD Model

Description

NXP HEF4014BP 8-stage Static Shift Register

The NXP HEF4014BP is a high-performance, 8-stage static shift register designed for use in a wide range of digital applications. This integrated circuit is part of the HEF4000 family, which is renowned for its robustness and versatility in handling digital signals. The HEF4014BP is particularly suitable for tasks that require the temporary storage and serial-to-parallel conversion of data.

Constructed with silicon gate CMOS technology, the HEF4014BP ensures low power consumption coupled with high noise immunity. The device features eight independent parallel inputs (D0 to D7), two serial inputs (DS1 and DS2), two clock inputs (CP1 and CP2), an overriding asynchronous master reset input (MR), and eight buffered parallel outputs (Q0 to Q7).

The operation of the HEF4014BP is straightforward and efficient. Data is shifted into the register on the rising edge of the clock pulse. Users can select between two data input configurations: either serial or parallel loading. This flexibility allows for the device to be used in various applications, from simple data buffering to more complex data processing tasks. The asynchronous master reset input, when activated, clears the entire register, setting all outputs to a low state, which is essential for initializing the system or resetting the register during operation.

The outputs of the HEF4014BP are buffered, which provides high current driving capability for driving heavier loads without compromising performance. This feature, combined with the device's wide operating voltage range of 3V to 15V, makes the HEF4014BP suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, thereby providing great design flexibility.

Encased in a 16-pin DIP (Dual In-line Package), the HEF4014BP offers a compact solution for system designers looking for reliable data storage and transfer. Its static operation eliminates the need for external clock or timing components, simplifying circuit design and reducing overall system costs.

With its combination of features, the NXP HEF4014BP is an excellent choice for designers who need a dependable and adaptable shift register for their digital electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6269 $60.1497
31+ $3.7965 $117.6915
48+ $3.6775 $176.5200
65+ $3.5586 $231.3090
84+ $3.4407 $289.0188
113+ $3.0850 $348.6050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess