EN
  • EN
  • DE

HEF40174BD

Part No HEF40174BD
Manufacturer NXP / Nexperia
Description Hex D-type flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179808-HEF40174BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40174BD CAD Model

Description

The NXP HEF40174BD is a high-performance hex D-type flip-flop integrated circuit, designed to offer efficient and reliable performance for a wide range of digital applications. This versatile component is part of the HEF4000 family, which is well-known for its robustness and compatibility with various digital systems.

Key Features

  • Multiple Flip-Flops: The HEF40174BD contains six flip-flops with individual D-type inputs and outputs, providing the user with multiple synchronous data storage elements in a single package.
  • Edge-Triggered: It operates on the positive edge-triggered mechanism, ensuring that data is captured at a precise moment, enhancing the accuracy of digital circuits.
  • Wide Operating Voltage: The device supports a wide operating voltage range from 3V to 15V, making it suitable for a variety of logic level requirements and power supplies.
  • Standardized Pin Configuration: It comes in a standard 16-pin dual in-line package (DIP), which facilitates easy integration into existing circuit boards and systems.
  • Low Power Consumption: The HEF40174BD is designed for low power consumption, making it ideal for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: NXP's advanced technology provides the HEF40174BD with high noise immunity, ensuring stable operation even in electrically noisy environments.

Applications

The HEF40174BD is suitable for a wide range of applications, including:

  • Data storage and transfer
  • Shift registers
  • Control systems
  • Counters and dividers
  • Memory address registers

Technical Specifications

Attribute Value
Package Type DIP-16
Operating Temperature -40°C to +85°C
Mounting Type Through Hole
Logic Family HEF4000
Logic Function Flip-Flop
Number of Elements per Chip 6

Overall, the NXP HEF40174BD is a reliable and functional choice for designers looking for a hex D-type flip-flop that can deliver consistent performance with ease of use in a variety of digital applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess