Product Overview: NXP HEF40175BT Quad D-type Flip-Flop
The NXP HEF40175BT is a high-performance integrated circuit that serves as a quad D-type flip-flop with a clear function. This versatile component is part of the HEF4000 family, which is well-known for its robustness and reliability in a wide array of digital applications. Each flip-flop has an independent data input (D), clock input (CP), and a clear input (CLR). Additionally, there are four complementary outputs (Q and Q̅) provided for each flip-flop.
Key Features
- Logic Family: HEF4000
- Logic Type: Quad D-type Flip-Flop
- Output Type: Differential
- Number of Elements: 4
- Number of Pins: 16
- Supply Voltage Range: 3V to 15V
- Operating Temperature Range: -40°C to +85°C
- Package: Surface-Mount SO16
Functional Description
The HEF40175BT is designed for use in control and storage applications. Each flip-flop has a direct clear input which, when set to a high level, will reset the Q output to a low level regardless of the other inputs. The flip-flops transition on the positive-going edge of the clock pulse, allowing for synchronous operation. The differential outputs provide the complement of the stored data, which is useful for various logic circuit implementations.
Applications
Due to its versatility and high performance, the NXP HEF40175BT can be used in a wide range of digital circuits and systems, including:
- Register and counters
- Memory storage devices
- Data manipulation systems
- Industrial control systems
- Logic buffers
Quality and Reliability
NXP is committed to delivering high-quality and reliable components. The HEF40175BT is manufactured to stringent standards, ensuring consistent performance and durability for professional electronic designs. With its wide operating temperature range and robust package, this flip-flop is suitable for challenging environments and demanding applications.