EN
  • EN
  • DE

HEF4019BP

Part No HEF4019BP
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Quadruple 2-input multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 274022-HEF4019BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4019BP CAD Model

Description

NXP HEF4019BP Quad 2-Input AND-OR Select Gate

The NXP HEF4019BP is a versatile integrated circuit that belongs to the high-performance silicon-gate CMOS (Complementary Metal Oxide Semiconductor) family. This quad 2-input AND-OR select gate is designed to offer both AND and OR logic functions within a single chip, making it a flexible choice for a wide range of digital applications. The HEF4019BP provides four independent 2-input AND-OR select gates in a single package, each capable of operating as a two-input AND gate, a two-input OR gate, or a combination of both.

Encased in a 14-pin DIP (Dual In-line Package), the HEF4019BP is suitable for through-hole mounting, which makes it easy to integrate into prototyping boards and permanent PCB (Printed Circuit Board) installations alike. The device can operate over a broad voltage range from 3V to 15V, providing compatibility with TTL (Transistor-Transistor Logic) levels and making it adaptable for use in various digital systems that require different power levels.

The HEF4019BP is known for its low power consumption, a characteristic of CMOS technology, which makes it ideal for battery-operated devices and energy-efficient designs. Furthermore, it features a symmetrical output impedance, high noise immunity, and the ability to drive 50 ohm transmission lines, offering robust performance in electrically noisy environments or over long distances.

Due to its flexibility and performance, the NXP HEF4019BP is widely used in digital logic circuit designs, including control systems, data processing equipment, communication devices, and various types of computational hardware. Its ability to perform multiple logic functions allows designers to reduce component count, save space on the PCB, and potentially lower overall system costs.

The HEF4019BP is also characterized by its static operation, which means that it does not require any external clocking for its operation. This static nature allows for simpler timing designs and reduces the potential for clock-induced errors. Whether used in educational settings, prototyping, or commercial products, the NXP HEF4019BP is a reliable choice for implementing complex logic functions with minimal hardware.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Omron
Need more? Email Us
M-Tek
Need more? Email Us
Hynix Semiconductor
Lowest to $4.8395
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $11.0383

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess