EN
  • EN
  • DE

HEF4020BT

Part No HEF4020BT
Manufacturer NXP / Nexperia
Description 14-stage binary counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179820-HEF4020BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4020BT CAD Model

Description

The NXP HEF4020BT is a robust, high-performance 14-stage binary ripple counter fabricated using silicon gate and P-channel enhancement mode vertical DMOS technology. This integrated circuit (IC) is a versatile component often utilized in timing applications, frequency division, and counter operations within a diverse range of electronic devices.

Key Features

  • Wide Voltage Range: The device can operate with a supply voltage ranging from 3V to 15V, making it suitable for various power environments and logic level integrations.
  • High Count Frequency: With the ability to handle clock frequencies up to 30MHz at a 10V supply, the HEF4020BT is capable of high-speed operations.
  • Large Division Ratio: The 14-stage counter provides a wide range of division ratios, allowing for a significant reduction in frequency.
  • Static Operation: The counter does not require a continuous clock, as it retains its state with a steady supply voltage, making it energy-efficient for static applications.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which ensures consistent performance and simplifies design considerations.

Applications

The HEF4020BT is ideal for use in a wide array of applications, including:

  • Time delay circuits
  • Oscillators
  • Counter circuits
  • Frequency dividers
  • Alarm systems
  • Sequential timing

Package and Quality

Encased in a SO-16 package, the HEF4020BT is designed for surface mount technology (SMT), which is conducive to modern printed circuit board (PCB) design. NXP's commitment to quality ensures that this IC meets stringent industry standards for performance and reliability.

Conclusion

The NXP HEF4020BT offers a combination of versatility, performance, and reliability, making it an excellent choice for designers looking for a binary counter solution that can be seamlessly integrated into a wide range of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7090 $53.1750
175+ $0.5818 $101.8150
270+ $0.5636 $152.1720
370+ $0.5454 $201.7980
475+ $0.5273 $250.4675
635+ $0.4727 $300.1645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 684 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess