EN
  • EN
  • DE

HEF40244BT

Part No HEF40244BT
Manufacturer NXP / Nexperia
Description Octal buffers with 3-state outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179829-HEF40244BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF40244BT CAD Model

Description

The NXP HEF40244BT is a high-performance, octal buffer and line driver designed to interface with bus lines or buffer memory address registers. This integrated circuit comes from the HEF4000 family, which is well-known for its robustness and versatility in a wide range of digital applications.

Key Features

  • Logic Family: HEF4000
  • Logic Type: Octal Buffer / Line Driver with 3-state outputs
  • Number of Pins: 20
  • Supply Voltage Range: 3V to 15V
  • Output Current: High-level output current of -4.2mA at VDD = 10V
  • Temperature Range: -40°C to +85°C for reliable performance across various environments
  • Package: SO20, SOT163-1

Product Description

The HEF40244BT is an integrated circuit that consists of eight non-inverting buffers with 3-state outputs. The device can be used as a buffer or line driver that is necessary for driving bus lines or buffer memory address registers. The 3-state outputs are controlled by the output enable inputs 1OE and 2OE. Each output will be in a high-impedance state when the associated output enable (OE) pin is high.

This device has a wide supply voltage range from 3V to 15V, which makes it suitable for interfacing with both TTL and CMOS logic levels without the need for external level shifters. Its high noise immunity and low power consumption are ideal for battery-operated and low-power systems.

The HEF40244BT is packaged in a 20-pin SO package, which is compact and suitable for surface-mounted technology (SMT). The device's operating temperature range of -40°C to +85°C ensures that it can be used in most industrial and commercial temperature ranges, making it a reliable choice for a multitude of applications.

Applications

Due to its versatility, the NXP HEF40244BT can be used in various applications, including:

  • Buffering and driving bus lines
  • Buffering memory address registers
  • Interface between mismatched logic levels
  • Industrial control systems
  • Data communication systems

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess