EN
  • EN
  • DE

HEF4025BD

Part No HEF4025BD
Manufacturer NXP / Nexperia
Description Triple 3-input NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179833-HEF4025BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4025BD CAD Model

Description

The NXP HEF4025BD is a high-performance, triple 3-input NOR gate integrated circuit that offers a perfect solution for various digital logic applications. This device is part of the HEF4000 family, which is renowned for its robustness and reliability in a wide range of operating conditions. The HEF4025BD is designed to operate over a broad voltage range and provides a standard drive. It is an essential component for designers who require multiple NOR gates with three inputs each in a single package.

Key Features:

  • Logic Type: Triple 3-input NOR gate, providing versatile logic operations.
  • Package: The device comes in a 14-pin Dual In-line Package (DIP), making it suitable for through-hole mounting, which is ideal for prototyping and educational purposes.
  • Supply Voltage Range: Operates across a wide voltage range from 3V to 15V, making it compatible with various logic level standards and suitable for interfacing with other logic families.
  • High Noise Immunity: Features a high noise immunity of typically 0.5 VDD, ensuring stable operation in electrically noisy environments.
  • Low Power Consumption: The HEF4025BD is designed for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Temperature Range: Capable of operating over a wide temperature range, ensuring reliability in different environmental conditions.
  • Standardized Symmetrical Output Characteristics: Offers consistent and predictable performance across all outputs.

Applications:

The NXP HEF4025BD is ideal for use in a variety of digital circuits where NOR logic is required. Common applications include:

  • Logic function generation
  • Signal gating
  • Control systems
  • Alarm systems
  • Computer logic units
  • Electronic games and toys

With its combination of features, the NXP HEF4025BD is a versatile and essential component for any digital logic designer's toolkit.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess