EN
  • EN
  • DE

HEF40373BT

Part No HEF40373BT
Manufacturer NXP / Nexperia
Description Octal transparent latch with 3-state outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179847-HEF40373BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF40373BT CAD Model

Description

NXP HEF40373BT Octal D-Type Transparent Latch

The NXP HEF40373BT is a high-quality integrated circuit that functions as an octal D-type transparent latch with 3-state outputs. This component is designed to be used in a wide range of digital applications where temporary storage of data is required. It is part of the HEF4000 family, which is well-known for its robustness and versatility in various electronic circuits.

The HEF40373BT features eight latches with three-state outputs for bus organized systems applications. Each latch has a D-type input and an output enable control, which makes it possible to interface directly with a microprocessor or other digital systems. When the output enable (OE) input is high, the eight outputs are in a high-impedance state, which effectively disconnects them from the bus line. This feature is particularly useful in applications where multiple devices are connected to the same bus, allowing for controlled data flow without interference.

Constructed with silicon gate CMOS technology, the HEF40373BT provides a high degree of durability and ensures low power consumption. This makes it an excellent choice for battery-operated devices, as well as for systems where energy efficiency is a priority. The latch operates over a wide voltage range from 3V to 15V, providing flexibility in various operating environments and compatibility with TTL levels.

Offered in a surface-mount package, the HEF40373BT is designed for automated assembly processes, and its compact size makes it suitable for space-constrained applications. The device is also characterized by its high noise immunity and low static power consumption, which are critical features for reliable operation in noisy environments and for maintaining the integrity of stored data.

In summary, the NXP HEF40373BT is an essential component for designers who require a reliable and efficient solution for data storage and transfer in digital systems. Its compatibility with various logic levels, low power consumption, and high noise immunity make it a versatile choice for a multitude of applications ranging from consumer electronics to industrial control systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess